DS/EN 29592-3

Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 3: Clear-text encoding of archive file

inactive
Organization: DS
Publication Date: 9 July 1991
Status: inactive
Page Count: 38
ICS Code (Computer graphics): 35.140
scope:

The standard specifies a Clear-Text Encoding of the PHIGS ar chive file. For each of the structure elements specified in the PHIGS Standard, a clear text encoding is specified. Allo wed abbreviations are specified. The overall format of the a rchive file and the means by which comments may be intersper sed in the archive file is specified. This encoding of the P HIGS archive file allows archive files to be created and mai ntained in a form which is simple to type, easy to edit and convenient to read.

Document History

December 16, 1993
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 3: Clear-text encoding of archive file
This amendment specifies the additions and changes to ISO/IEC 9592-3 to support the structure elements specified in ISO/IEC 9592-4. A clear text encoding is specified for each of the structure...
DS/EN 29592-3
July 9, 1991
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 3: Clear-text encoding of archive file
The standard specifies a Clear-Text Encoding of the PHIGS ar chive file. For each of the structure elements specified in the PHIGS Standard, a clear text encoding is specified. Allo wed abbreviations...
Advertisement