DS/ISO 2875

Packaging - Complete, filled transport packages - Water spray test

inactive, Most Current
Organization: DS
Publication Date: 1 January 1986
Status: inactive
ICS Code (Complete, filled transport packages): 55.180.40
scope:

The standard specifies a method of testing the resistance of a package to water spray or the protection it gives to its contents from water spray. It may also be used to precondition a package, prior to other tests, to investigate reduction in strength caused by exposure to liquid water.

Document History

DS/ISO 2875
January 1, 1986
Packaging - Complete, filled transport packages - Water spray test
The standard specifies a method of testing the resistance of a package to water spray or the protection it gives to its contents from water spray. It may also be used to precondition a package, prior...

References

Advertisement