BSI - BS EN 4321
Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification:1 550 Mpa (at ambient temperature)/650 degrees C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 14 December 2004 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
BS EN 4321
December 14, 2004
Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification:1 550 Mpa (at ambient temperature)/650 degrees C
A description is not available for this item.
February 6, 2003
Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickelbase alloy NI-PH2601 (Inconel 718), silver plated Classification: 1 550 MPa (at ambient temperature)/650 degrees celsius
A description is not available for this item.