CEN - EN 3833
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 MPa (at ambient temperature) / 650 °C - Technical specification
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 April 2019 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601, passivated, for aerospace applications.
Classification: 1 550 MPa1/650 °C2.
It is applicable whenever referenced.
1 Minimum tensile strength of the material at ambient temperature.
2 Maximum test temperature of the parts.
Document History
EN 3833
April 1, 2019
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 MPa (at ambient temperature) / 650 °C - Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601, passivated, for aerospace applications.
Classification: 1 550...
November 1, 2004
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 MPa (at ambient temperature) / 650 degrees C - Technical specification
A description is not available for this item.
January 1, 2003
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650 degrees C - Technical specifications
A description is not available for this item.