BSI - BS EN 3832
Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650 degrees C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 6 January 2005 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
BS EN 3832
January 6, 2005
Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650 degrees C
A description is not available for this item.
February 11, 2003
Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) Classification: 1 550 MPa (at ambient temperature) / 650 degrees C
A description is not available for this item.