CEN - EN 3833

Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650 degrees C - Technical specifications

inactive
Organization: CEN
Publication Date: 1 January 2003
Status: inactive
Page Count: 30
ICS Code (Bolts, screws, studs): 49.030.20

Document History

April 1, 2019
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 MPa (at ambient temperature) / 650 °C - Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601, passivated, for aerospace applications. Classification: 1 550...
November 1, 2004
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 MPa (at ambient temperature) / 650 degrees C - Technical specification
A description is not available for this item.
EN 3833
January 1, 2003
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650 degrees C - Technical specifications
A description is not available for this item.
Advertisement