BSI - BS EN 4009

Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650 degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 5 January 2005
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 4009
January 5, 2005
Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650 degrees C
A description is not available for this item.
February 11, 2003
Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) Classification: 1 550 MPa (at ambient temperature) / 650 degrees C
A description is not available for this item.

References

Advertisement