CENELEC - EN 61466-2

Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV Part 2: Dimensional and electrical characteristics

inactive
Organization: CENELEC
Publication Date: 1 November 1998
Status: inactive
Page Count: 11
ICS Code (Insulators): 29.080.10

Document History

November 1, 1998
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV – Part 2: Dimensional and electrical characteristics
This part of IEC 61466 is applicable to composite string insulator units with a specified mechanical load (SML) of 40 kN to 600 kN for AC overhead lines with a nominal voltage greater than 1 000 V...
EN 61466-2
November 1, 1998
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV Part 2: Dimensional and electrical characteristics
A description is not available for this item.
November 1, 1998
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
A description is not available for this item.
Advertisement