CENELEC - EN 61466-2
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
inactive
| Organization: | CENELEC |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Insulators): | 29.080.10 |
Document History
November 1, 1998
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV – Part 2: Dimensional and electrical characteristics
This part of IEC 61466 is applicable to composite string insulator units with a specified mechanical load (SML) of 40 kN to 600 kN for AC overhead lines with a nominal voltage greater than 1 000 V...
November 1, 1998
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV Part 2: Dimensional and electrical characteristics
A description is not available for this item.
EN 61466-2
November 1, 1998
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
A description is not available for this item.