DS/EN 300198 V1.5.1

Fixed Radio Systems; Point-to-point equipment; Parameters for radio systems for the transmission of digital signals operating at 23 GHz

active
Organization: DS
Publication Date: 15 October 2002
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document specifies the minimum performance parameters for terrestrial digital fixed service radio communications equipments operating in the 23 GHz frequency band and contains a complete revision in the areas of: - additional systems with higher spectrum efficiency in the new class 4 systems; - introduction of unique system type codes for regulatory reference to the various system types detailed in the present document, refer to annex C and related categories of equipment classes of spectral efficiency; - change of spectrum mask and adjacent channel selectivity of STM-0 systems in 28 MHz channel spacing to align to EN 300 639 [32]; - introduction of new spectrum efficiency class 5 for STM-1 capacity for 28 MHz Adjacent Channel Alternate-Polarization (ACAP as class 5a) and Adjacent Channel Co-Polarization (ACCP as class 5b),

Document History

June 25, 2003
Fixed Radio Systems; Point-to-point equipment; Parameters for radio systems for the transmission of digital signals operating at 23 GHz
The present document specifies the minimum performance parameters for terrestrial digital fixed service radio communications equipments operating in the 23 GHz frequency band and contains a complete...
DS/EN 300198 V1.5.1
October 15, 2002
Fixed Radio Systems; Point-to-point equipment; Parameters for radio systems for the transmission of digital signals operating at 23 GHz
The present document specifies the minimum performance parameters for terrestrial digital fixed service radio communications equipments operating in the 23 GHz frequency band and contains a complete...
July 15, 2001
Fixed Radio Systems; Point-to-point equipment; Parameters for radio systems for the transmission of digital signals operating at 23 GHz
The present document specifies the minimum performance parameters for terrestrial digital fixed service radio communications equipments operating in the 23 GHz frequency band and contains a complete...
July 8, 1999
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Parameters for DRRS for the transmission of digital signals and analogue video signals operating at 23 GHz
The present document specifies the minimum performance parameters for terrestrial digital and analogue fixed service radio communications equipments operating in the 23 GHz frequency band and...
May 28, 1998
Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - Parameters for DRRS for the transmission of digital signals and analogue video signals operating at 23 GHz
The present document specifies the minimum performance parameters for terrestrial digital and analogue fixed service radio communications equipments operating in the 23 GHz frequency band and...
Advertisement