DS/EN 300198 V1.2.13
Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - Parameters for DRRS for the transmission of digital signals and analogue video signals operating at 23 GHz
| Organization: | DS |
| Publication Date: | 28 May 1998 |
| Status: | inactive |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
The present document specifies the minimum performance parameters for terrestrial digital and analogue fixed service radio communications equipments operating in the 23 GHz frequency band and contains a complete revision in the areas of: - Electromagnetic Compatibility (EMC) standardization (i.e. ETS 300 385 [11] and ETS 300 339 [10] where applicable); - emissions and immunity at antenna port standardization activity (under study in TM4), new revised ITU-R Recommendation SM.329-7 [20] and the forthcoming CEPT Recommendation on spurious emissions; - conformance test standardization activity of test methods and test reports (i.e. EN 301 126-1 [2]).
Document History