ISO 4951-2

High Yield Strength Steel Bars and Sections - Part 2: Delivery Conditions for Normalized, Normalized Rolled and As-Rolled Steels

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2001
Status: active
Page Count: 10
ICS Code (Steel bars and rods): 77.140.60
ICS Code (Steel profiles): 77.140.70
scope:

This part of ISO 4951 specifies the requirements for hot-rolled bars and sections of diameter or thickness ≤ 150 mm in high yield strength steels in the normalized, normalized rolled or as-rolled delivery conditions in the grades and qualities given in Table 1 and Table 2 for use in bolted, riveted or welded structures1).

Document History

ISO 4951-2
February 15, 2001
High Yield Strength Steel Bars and Sections - Part 2: Delivery Conditions for Normalized, Normalized Rolled and As-Rolled Steels
This part of ISO 4951 specifies the requirements for hot-rolled bars and sections of diameter or thickness ≤ 150 mm in high yield strength steels in the normalized, normalized rolled or as-rolled...

References

Advertisement