ISO 4951-1

High Yield Strength Steel Bars and Sections - Part 1: General Delivery Requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2001
Status: active
Page Count: 16
ICS Code (Steel bars and rods): 77.140.60
ICS Code (Steel profiles): 77.140.70
scope:

This part of ISO 4951 specifies the requirements for the general delivery conditions of hot-rolled bars and sections, in high yield strength steels for use in bolted, riveted or welded structures1).

1) Compared with mild steels, these steels may require special precautions for welding. See the guide Welding and weldability of C-Mn micro-alloy steels, published by subcommission IX-G of the International Institute of Welding (document IIS/IIW 843-84).

Document History

ISO 4951-1
February 15, 2001
High Yield Strength Steel Bars and Sections - Part 1: General Delivery Requirements
This part of ISO 4951 specifies the requirements for the general delivery conditions of hot-rolled bars and sections, in high yield strength steels for use in bolted, riveted or welded structures1)....

References

Advertisement