FORD ESB-M6J119-B

PRIMER SURFACER, TAUPE - EPOXY - LOW BAKE

inactive
Buy Now
Organization: FORD
Publication Date: 17 November 1978
Status: inactive
Page Count: 7
scope:

1. SCOPE

The materials defined by these specifications are high solids epoxy or polyester type primer surfacers, possessing good gloss, enamel holdout and corrosion resistance, formulated to cure at a minimum metal temperature of 135 °C. These materials contain rust inhibitive type pigments to provide maximum corrosion resistance in critical areas.

Document History

May 10, 2012
PRIMER SURFACER, TAUPE - EPOXY - LOW BAKE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are high solids epoxy or polyester type primer surfacers, possessing good gloss, enamel holdout and corrosion resistance, formulated to cure at a minimum...
February 28, 2008
PRIMER SURFACER, TAUPE - EPOXY - LOW BAKE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are high solids epoxy or polyester type primer surfacers, possessing good gloss, enamel holdout and corrosion resistance, formulated to cure at a minimum...
FORD ESB-M6J119-B
November 17, 1978
PRIMER SURFACER, TAUPE - EPOXY - LOW BAKE
1. SCOPE The materials defined by these specifications are high solids epoxy or polyester type primer surfacers, possessing good gloss, enamel holdout and corrosion resistance, formulated to cure at...

References

Advertisement