ISO 9206

Aerospace - Constant Displacement Hydraulic Motors - General Specifications First Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1990
Status: inactive
Page Count: 24
ICS Code (Aerospace fluid systems and components): 49.080

Document History

December 1, 2018
Aerospace - Fixed displacement hydraulic motors - General specifications
This document establishes the general requirements for constant displacement hydraulic motors, suitable for use in aircraft hydraulic systems at pressures up to 35 000 kPa (5 000 psi). Primary and...
March 1, 2016
Aerospace series - Constant displacement hydraulic motors - General specifications
This International Standard establishes the general requirements for constant displacement hydraulic motors, suitable for use in aircraft hydraulic systems at pressures up to 35 000 kPa (5 000 psi)....
ISO 9206
January 1, 1990
Aerospace - Constant Displacement Hydraulic Motors - General Specifications First Edition
A description is not available for this item.
Advertisement