ISO 9206

Aerospace series - Constant displacement hydraulic motors - General specifications

inactive
Buy Now
Organization: ISO
Publication Date: 1 March 2016
Status: inactive
Page Count: 42
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This International Standard establishes the general requirements for constant displacement hydraulic motors, suitable for use in aircraft hydraulic systems at pressures up to 35 000 kPa (5 000 psi).

Primary and secondary function motors (see Clause 4) are covered in this International Standard; however, actuators with internal rotation angle limits and low-speed motors are not covered.

This International Standard is to be used in conjunction with the detail specification that is particular to each application.

 

Document History

December 1, 2018
Aerospace - Fixed displacement hydraulic motors - General specifications
This document establishes the general requirements for constant displacement hydraulic motors, suitable for use in aircraft hydraulic systems at pressures up to 35 000 kPa (5 000 psi). Primary and...
ISO 9206
March 1, 2016
Aerospace series - Constant displacement hydraulic motors - General specifications
This International Standard establishes the general requirements for constant displacement hydraulic motors, suitable for use in aircraft hydraulic systems at pressures up to 35 000 kPa (5 000 psi)....
January 1, 1990
Aerospace - Constant Displacement Hydraulic Motors - General Specifications First Edition
A description is not available for this item.

References

Advertisement