DLA - SMD-5962-95669
MICROCIRCUIT, LINEAR, RADIATION HARDENED, SAMPLE AND HOLD AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 9 November 1995 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 HS-2420RH Radiation hardened, D.I., sample and hold amplifier
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 14 Dual-in-line
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Voltage between +VS and −VS . . . . . . . . . . . . . . +40 V Differential input voltage (VIND) . . . . . . . . . . . ±24 V Digital input voltage (S/H pin) . . . . . . . . . . . . +8 V, −15 V Output current . . . . . . . . . . . . . . . . . . . . Short circuit protected Maximum package dissipation (PD) . . . . . . . . . . . 1.03 W at +75°C 2/ Junction temperature (TJ) . . . . . . . . . . . . . . . +175°C Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . +275°C Thermal resistance, junction-to-case (ΘJC) . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA) . . . . . 96°C/W
Supply voltage range (±VS) . . . . . . . . . . . . . . ±15 V Analog input voltage . . . . . . . . . . . . . . . . . ±10 V Low input voltage (VIL) . . . . . . . . . . . . . . . . 0 V to 0.8 V, maximum High input voltage (VIH) . . . . . . . . . . . . . . . 2.0 V to 5.0 V Ambient operating temperature range (TA) . . . . . . . −55°C to +125°C Radiation features: 3/ Neutron . . . . . . . . . . . . . . . . . . . . . . . 4/ Total dose . . . . . . . . . . . . . . . . . . . . . > 100 Krads (Si) Latch up . . . . . . . . . . . . . . . . . . . . . . None 5/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History