IEC 60688

Electrical Measuring Transducers for Converting a.c. Electrical Quantities to Analogue or Digital Signals

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2002
Status: inactive
Page Count: 80
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This International Standard applies to transducers with electrical inputs and outputs for making measurements of a.c. electrical quantities. The output signal may be in the form of an analogue direct current or in digital form. In this instance, that part of the transducer utilized for communication purposes will need to be compatible with the external system.

This standard applies to measuring transducers used for converting alternating electrical quantities such as:

 - current

 - voltage

 - active power

 - reactive power

 - power factor

 - phase angle

 - frequency

to an output signal.

Within the measuring range, the output signal is a function of the measurand. An auxiliary supply may be needed.

This standard applies:

a) if the nominal frequency of the input(s) lies between 5 Hz and 1 500 Hz;

b) if a measuring transducer is part of a system for the measurement of a non-electrical quantity, this standard may be applied to the electrical measuring transducer, if it otherwise falls within the scope of this standard;

c) to transducers for use in a variety of applications such as telemetry and process control and in one of a number of defined environments.

This International Standard is intended:

 - to specify the terminology and definitions relating to transducers whose main application is in electrical power engineering, especially for the purposes of process control and telemetry systems;

 - to unify the test methods used in evaluating transducer performance;

 - to specify accuracy limits and output values for transducers.

Document History

September 1, 2021
Electrical measuring transducers for converting AC and DC electrical quantities to analogue or digital signals
This document applies to transducers with electrical inputs and outputs for making measurements of AC or DC electrical quantities. The output signal can be in the form of an analogue direct current,...
December 1, 2013
Electrical measuring transducers for converting A.C. and D.C. electrical quantities to analogue or digital signals
A description is not available for this item.
October 1, 2012
Electrical measuring transducers for converting A.C. and D.C. electrical quantities to analogue or digital signals
This International Standard applies to transducers with electrical inputs and outputs for making measurements of a.c. or d.c. electrical quantities. The output signal may be in the form of an...
IEC 60688
May 1, 2002
Electrical Measuring Transducers for Converting a.c. Electrical Quantities to Analogue or Digital Signals
This International Standard applies to transducers with electrical inputs and outputs for making measurements of a.c. electrical quantities. The output signal may be in the form of an analogue direct...
December 1, 1997
Electrical Measuring Transducers for Converting a.c. Electrical Quantities to Analogue or Digital Signals
A description is not available for this item.
December 1, 1997
Electrical Measuring Transducers for Converting a.c. Electrical Quantities to Analogue or Digital Signals
A description is not available for this item.
January 1, 1992
Electrical Measuring Transducers for Converting A.C. Electrical Quantities to Analogue or Digital Signals
A description is not available for this item.

References

Advertisement