IEC 61892-2

Mobile and fixed offshore units Electrical installations Part 2: System design

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2005
Status: inactive
Page Count: 76
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This part of IEC 61892 contains provisions for system design of electrical installations in mobile and fixed units used in the offshore petroleum industry for drilling, production, processing and for storage purposes, including pipeline, pumping or 'pigging' stations, compressor stations and exposed location single buoy moorings.

It applies to all installations, whether permanent, temporary, transportable or hand-held, to a.c. installations up to and including 35 000 V and d.c. installations up to and including 750 V.(a.c. and d.c. voltages are nominal values)

This standard does not apply either to fixed equipment used for medical purposes or to the electrical installations of tankers.

Document History

April 1, 2019
Mobile and fixed offshore units – Electrical installations – Part 2: System design
This part of IEC 61892 is applicable to system design of electrical installations and equipment in mobile and fixed offshore units including pipeline, pumping or "pigging" stations, compressor...
March 1, 2013
Mobile and fixed offshore units – Electrical installations – Part 2: System design
A description is not available for this item.
March 1, 2012
Mobile and fixed offshore units – Electrical installations – Part 2: System design
This part of IEC 61892 contains provisions for system design of electrical installations in mobile and fixed units used in the offshore petroleum industry for drilling, production, processing and for...
IEC 61892-2
March 1, 2005
Mobile and fixed offshore units Electrical installations Part 2: System design
This part of IEC 61892 contains provisions for system design of electrical installations in mobile and fixed units used in the offshore petroleum industry for drilling, production, processing and for...

References

Advertisement