IEC 61892-5

Mobile and fixed offshore units – Electrical installations – Part 5: Mobile units

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2019
Status: active
Page Count: 56
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This part of IEC 61892 specifies additional characteristics for electrical installations in mobile units.

It applies to installations that depend on buoyancy, such as column-stabilized units (semisubmersible units), ship- or barge-type units as well as self-elevating units. It specifies additional characteristics for such units, used during transfer from one location to another and for drilling, production, accommodation, processing, storage and offloading purposes.

It applies to all installations, whether permanent, temporary, transportable or hand-held, to AC installations and DC installations without any limitation on voltage level. Referenced equipment standards may give voltage level limitations.

This document specifies requirements such as those concerning

- environmental conditions,

- limits of inclination for the unit where the equipment is required to operate,

- bilge pumps,

- navigation and obstruction lights,

- steering gear,

- ballast system,

- jacking systems, and

- anchoring systems.

For electric propulsion, reference is made to IEC 60092-501.

For dynamic positioning systems, reference is made to relevant IMO requirements.

This document does not apply to

- fixed equipment for medical purposes,

- electrical installations of tankers, and

- control of ignition sources other than those created by electrical equipment.

NOTE 1 For medical rooms, IEC 60364-7-710 provides specific requirements. Requirements for tankers are given in IEC 60092-502.

NOTE 2 Guidance on protection of non-electrical equipment can be found in ISO 80079-36, ISO 80079-37 and IMO 2009 MODU Code, 6.7.

NOTE 3 Attention is drawn to further requirements concerning electrical installations on such mobile offshore units contained in the IMO MODU Code.

Document History

IEC 61892-5
April 1, 2019
Mobile and fixed offshore units – Electrical installations – Part 5: Mobile units
This part of IEC 61892 specifies additional characteristics for electrical installations in mobile units. It applies to installations that depend on buoyancy, such as column-stabilized units...
November 1, 2014
Mobile and fixed offshore units – Electrical installations – Part 5: Mobile units
This part of IEC 61892 specifies the characteristics for electrical installations in mobile units, for use during transfer from one location to another and for use during the exploration and...
August 1, 2010
Mobile and fixed offshore units – Electrical installations – Part 5: Mobile units
This part of IEC 61892 specifies the characteristics for electrical installations in mobile units, for use during transfer from one location to another and for use during the exploration and...
August 1, 2000
Mobile and Fixed Offshore Units - Electrical Installations - Part 5: Mobile Units
This part of IEC 61892 specifies the characteristics for electrical installations in floating units, for use during transfer from one location to another and for use during the exploration and...

References

Advertisement