IEC 61892-5

Mobile and fixed offshore units – Electrical installations – Part 5: Mobile units

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2014
Status: inactive
Page Count: 80
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This part of IEC 61892 specifies the characteristics for electrical installations in mobile units, for use during transfer from one location to another and for use during the exploration and exploitation of petroleum resources.

It applies to all installations, whether permanent, temporary, transportable or hand-held, to AC installations up to and including 35 000 V and DC installations up to and including 1 500 V. (AC and DC voltages are nominal values).

NOTE Attention is drawn to further requirements concerning electrical installations on such mobile offshore units contained in the MODU CODE of the International Maritime Organization (IMO).

Document History

April 1, 2019
Mobile and fixed offshore units – Electrical installations – Part 5: Mobile units
This part of IEC 61892 specifies additional characteristics for electrical installations in mobile units. It applies to installations that depend on buoyancy, such as column-stabilized units...
IEC 61892-5
November 1, 2014
Mobile and fixed offshore units – Electrical installations – Part 5: Mobile units
This part of IEC 61892 specifies the characteristics for electrical installations in mobile units, for use during transfer from one location to another and for use during the exploration and...
August 1, 2010
Mobile and fixed offshore units – Electrical installations – Part 5: Mobile units
This part of IEC 61892 specifies the characteristics for electrical installations in mobile units, for use during transfer from one location to another and for use during the exploration and...
August 1, 2000
Mobile and Fixed Offshore Units - Electrical Installations - Part 5: Mobile Units
This part of IEC 61892 specifies the characteristics for electrical installations in floating units, for use during transfer from one location to another and for use during the exploration and...

References

Advertisement