IEC 60358

Coupling Capacitors and Capacitor Dividers

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 1990
Status: inactive
Page Count: 86
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Power capacitors): 31.060.70
scope:

This standard is applicable to:

a) coupling capacitors for power line carrier (PLC) systems on high voltage overhead power lines, the power-frequency range being 15 Hz to 60 Hz, and the carrier frequency range 30 kHz to 500 kHz;

b) capacitor dividers of capacitor voltage transformers. Additional requirements for capacitor voltage transformers are given in IEC Publication 186;

c) capacitors with one terminal either permanently earthed or at low voltage as used for overvoltage protection and other similar uses.

Notes 1.- Diagrams of capacitors to which this standard applies are given in Figures A1 to A4 in Appendix A.

2.- The following capacitors are excluded from this standard:

- shunt capacitors for a.c. power systems having a rated voltage above 660 V (IEC Publication 871);

- shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 660 V (IEC Publication 831);

- shunt power capacitors of the non self-healing type for a.c. systems having a rated voltage up to and including 660 V (IEC Publication 931);

- capacitors for inductive heat generating plants operating at frequencies between 40 and 24 000 Hz (IEC Publication 110);

- series capacitors (IEC Publication 143);

- capacitors for motor applicatons and the like (IEC Publication 252);

- capacitors to be used in power electronics circuits (IEC Publication under consideration);

- capacitors for use in tubular fluorescent and other discharge lamp circuits (IEC Publication 566);

- capacitors for suppression of radio interference (IEC Publication 384-14);

- capacitors intended to be used in various types of electrical equipment and therefore considered as components;

- capacitors intended for use with d.c. voltage super-imposed on the a.c. voltage.

Document History

IEC 60358
May 1, 1990
Coupling Capacitors and Capacitor Dividers
This standard is applicable to: a) coupling capacitors for power line carrier (PLC) systems on high voltage overhead power lines, the power-frequency range being 15 Hz to 60 Hz, and the carrier...

References

Advertisement