DLA - SMD-5962-87782 REV D
MICROCIRCUIT, LINEAR, POSITIVE 5-VOLT REGULATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 4 April 1994 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 7805A (see terminal connections, case 2) Positive regulator, 5-volt fixed 02 78M05M Positive regulator, 5-volt fixed 03 1/ 7805A (see terminal connections, case 2) Positive regulator, 5-volt fixed
The case outline(s) shall be as designated in MIL-STD-1835, and as follows:
Outline letter Descriptive designator Terminals Package style N See figure 1 3 Surface mount P GDIP1-T8 or CDIP2-T8 8 Dual-in-line T See figure 1 3 TO-257 flange mounted U See figure 1 3 TO-257 flange mounted with isolated tab X See figure 1 3 TO-39 can Y See figure 1 2 TO-3 can Z MBFM4-P2 2 TO-66 can 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Input voltage: Operating or output shorted to ground (device types 01, 02 and 03) 35 V dc Transient (device type 01 and 03) . . . . . . . . . . . . . . . 43 V dc 2/ Output current (IO) Cases P, X and 2 (device type 01 and 03) . . . . . . . . . . . . 0.5 A Cases Y, Z, T, N, and U (device type 01 and 03) . . . . . . . . . 1.0 A Storage temperature range . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . +300°C Case temperature, case outline 2 (soldering, 10 seconds): Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . +260°C Power dissipation (PD): TC = +25°C: Device type 01 and 03, cases X and 2 . . . . . . . . . . . . 2 W Device type 01, case Y . . . . . . . . . . . . . . . . . . . 20 W Device type 01, cases Z, T, and U . . . . . . . . . . . . . . 15 W
1.3 Absolute maximum ratings - Continued.
Power dissipation (PD) - continued: TA = +25°C: Device type 01 and 03, cases X and 2 . . . . . . . . . . . . . 1.0 W Device type 01, case Y . . . . . . . . . . . . . . . . . . . . 4.3 W Device type 01, cases Z, T, and U . . . . . . . . . . . . . . 3.0 W Device type 01, case N . . . . . . . . . . . . . . . . . . . . 15.0 W Device type 02, case P . . . . . . . . . . . . . . . . . . . . 1050 mW 3/ Device type 02, case 2 . . . . . . . . . . . . . . . . . . . . 1375 mW 4/ Thermal resistance, junction-to-case (ΘJC): Case P . . . . . . . . . . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Case T and N . . . . . . . . . . . . . . . . . . . . . . . . . . 3.5°C/W Case U . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 4.2°C/W Case X . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 15°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 3°C/W Case Z . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 6°C/W Case 2 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA): Cases N, X, and 2 (device type 01 and 03) . . . . . . . . . . . 120°C/W Case Y (device type 01) . . . . . . . . . . . . . . . . . . . . 29°C/W Cases Z, U, and T (device type 01) . . . . . . . . . . . . . . . 42°C/W Case P (device type 02) . . . . . . . . . . . . . . . . . . . . 110°C/W Case 2 (device type 02) . . . . . . . . . . . . . . . . . . . . 65°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . +150°C 5/
Ambient operating temperature range (TA) . . . . . . . . . . . . −55°C to +125°C Input voltage range (VIN) . . . . . . . . . . . . . . . . . . . . +8 V dc to +25 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History