DLA - SMD-5962-87782 REV C

MICROCIRCUIT, LINEAR, POSITIVE 5-VOLT REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 November 1993
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 7805A Positive regulator, 5-volt fixed 02 78MO5M Positive regulator, 5-volt fixed

The case outline(s) shall be as designated in MIL-STD-1835, and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line T See figure 1 3 TO-257 flange mounted U See figure 1 3 TO-257 flange mounted with isolated tab X See figure 1 3 TO-39 can Y See figure 1 2 TO-3 can Z MBFM4-P2 2 TO-66 can 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Input voltage: Operating or output shorted to ground (device types 01 and 02) . 35 V dc Transient (device type 01) . . . . . . . . . . . . . . . . . . . 43 V dc 1/ Output current (IO) Cases P, X and 2 (device type 01) . . . . . . . . . . . . . . . 0.5 A Cases Y, Z, T, and U (device type 01). . . . . . . . . . . . . . 1.0 A Storage temperature range . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . +300°C Case temperature, case outline 2 (soldering, 10 seconds): Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . +260°C Power dissipation (PD): TC = +25°C: Device type 01, cases X and 2. . . . . . . . . . . . . . . . . 2 W Device type 01, case Y . . . . . . . . . . . . . . . . . . . . 20 W Device type 01, cases Z, T, and U. . . . . . . . . . . . . . . 15 W TA = +25°C: Device type 01, cases X and 2. . . . . . . . . . . . . . . . . 1.0 W Device type 01, case Y . . . . . . . . . . . . . . . . . . . . 4.3 W Device type 01, cases Z, T, and U. . . . . . . . . . . . . . . 3.0 W Device type 02, case P . . . . . . . . . . . . . . . . . . . . 1050 mW 2/ Device type 02, case 2 . . . . . . . . . . . . . . . . . . . . 1375 mW 3/

Thermal resistance, junction-to-case (ΘJC): Case P . . . . . . . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Case T . . . . . . . . . . . . . . . . . . . . . . . . . . 3.5°C/W Case U . . . . . . . . . . . . . . . . . . . . . . . . . . 4.2°C/W Case X . . . . . . . . . . . . . . . . . . . . . . . . . . 15°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . . . . . 3°C/W Case Z . . . . . . . . . . . . . . . . . . . . . . . . . . 6°C/W Case 2 . . . . . . . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Thermal resistance junction-to-ambient (ΘJA): Cases X and 2 (device type 01) . . . . . . . . . . . . . . 120°C/W Case Y (device type 01) . . . . . . . . . . . . . . . . . . 29°C/W Cases Z, U, and T (device type 01). . . . . . . . . . . . . 42°C/W Case P (device type 02) . . . . . . . . . . . . . . . . . . 110°C/W Case 2 (device type 02) . . . . . . . . . . . . . . . . . . 65°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . . . +150°C 4/

Ambient operating temperature range (TA) . . . . . . . . . . . . −55°C to +125°C Input voltage range (VIN) . . . . . . . . . . . . . . . . . . . +8 V dc to +25 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 13, 2018
MICROCIRCUIT, LINEAR, POSITIVE 5-VOLT REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 7, 2013
MICROCIRCUIT, LINEAR, POSITIVE 5-VOLT REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 11, 2006
MICROCIRCUIT, LINEAR, POSITIVE 5-VOLT REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
March 9, 2004
MICROCIRCUIT, LINEAR, POSITIVE 5-VOLT REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
February 11, 2002
MICROCIRCUIT, LINEAR, POSITIVE 5-VOLT REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
January 31, 2000
MICROCIRCUIT, LINEAR, POSITIVE 5-VOLT REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 5, 1995
MICROCIRCUIT, LINEAR, POSITIVE 5-VOLT REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
May 9, 1994
MICROCIRCUIT, LINEAR, POSITIVE 5-VOLT REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
April 4, 1994
MICROCIRCUIT, LINEAR, POSITIVE 5-VOLT REGULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-87782 REV C
November 9, 1993
MICROCIRCUIT, LINEAR, POSITIVE 5-VOLT REGULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 15, 1992
MICROCIRCUIT, LINEAR, POSITIVE 5-VOLT REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
July 24, 1989
MICROCIRCUIT, LINEAR, POSITIVE 5-VOLT REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
July 28, 1988
MICROCIRCUIT, LINEAR, POSITIVE 5-VOLT REGULATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement