DS/ISO/IEC 9593-3

Information technology - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) language bindings - Part 3: Ada - Amendment 1: Incorporation of PHIGS plus

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 August 1994
Status: active
Page Count: 350
ICS Code (Languages used in information technology): 35.060
scope:

Page 1: The following text should replace the text in clause 1 of ISO/IEC 9593-3. ISO/IEC 9592-1 and -4 specify a language independent nucleus of a graphics system. For integration into a programming language, PHIGS and PHIGS PLUS are embedded in a language dependent layer obeying the particular conventions of that language. This part of ISO/IEC 9593 specifies a language dependent layer for the Ada computer programming language.

Document History

DS/ISO/IEC 9593-3
August 23, 1994
Information technology - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) language bindings - Part 3: Ada - Amendment 1: Incorporation of PHIGS plus
Page 1: The following text should replace the text in clause 1 of ISO/IEC 9593-3. ISO/IEC 9592-1 and -4 specify a language independent nucleus of a graphics system. For integration into a programming...
July 8, 1991
Information processing systems - Computer graphics - programmer's Hierarchical Interactive Graphics System (PHIGS) language bindings - Part 3: Ada
PHIGS (ISO 9592) specifies a language independent nucleus of a graphics system. For integration into a programming language, PHICS is embedded in a language dependent layer obeying the particular...
Advertisement