DS/ISO/IEC 9593-3
Information processing systems - Computer graphics - programmer's Hierarchical Interactive Graphics System (PHIGS) language bindings - Part 3: Ada
active
| Organization: | DS |
| Publication Date: | 8 July 1991 |
| Status: | active |
| Page Count: | 292 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
PHIGS (ISO 9592) specifies a language independent nucleus of a graphics system. For integration into a programming language, PHICS is embedded in a language dependent layer obeying the particular conventions of that language. This document specifies such a language dependent layer for the Ada computer programming language.
Document History
August 23, 1994
Information technology - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) language bindings - Part 3: Ada - Amendment 1: Incorporation of PHIGS plus
Page 1: The following text should replace the text in clause 1 of ISO/IEC 9593-3. ISO/IEC 9592-1 and -4 specify a language independent nucleus of a graphics system. For integration into a programming...
DS/ISO/IEC 9593-3
July 8, 1991
Information processing systems - Computer graphics - programmer's Hierarchical Interactive Graphics System (PHIGS) language bindings - Part 3: Ada
PHIGS (ISO 9592) specifies a language independent nucleus of a graphics system. For integration into a programming language, PHICS is embedded in a language dependent layer obeying the particular...