DLA - SMD-5962-88593 REV C

MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 18 October 2000
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

November 16, 2021
MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
October 6, 2016
MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 10, 2011
MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 1, 2003
MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88593 REV C
October 18, 2000
MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
November 26, 1996
MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
December 11, 1991
MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
July 25, 1988
MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement