DLA - SMD-5962-88593 REV A

MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 December 1991
Status: inactive
Page Count: 29
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 OP200A Dual, low offset, low power operational amplifier

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN Class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline P D-4 (8-lead .405" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC) - - - - - - - - - - - - - - - - - ±20 V dc Input voltage - - - - - - - - - - - - - - - - - - - - Supply voltage Output short-circuit duration - - - - - - - - - - - - Indefinite Differential input voltage - - - - - - - - - - - - - - ±30 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature range (soldering, 60 seconds) - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (ΘJC) - - - - - - See MIL-M-38510, appendix C Thermal resistance, (ΘJA): Case P - - - - - - - - - - - - - - - - - - - - - - - 148°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - - 98°C/W

Supply voltage (VCC) - - - - - - - - - - - - - - - - - ±15 V dc Source resistance from ground to input terminals (RS)- 50Ω Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

November 16, 2021
MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
October 6, 2016
MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 10, 2011
MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 1, 2003
MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
October 18, 2000
MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
November 26, 1996
MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88593 REV A
December 11, 1991
MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
July 25, 1988
MICROCIRCUIT, LINEAR, LOW OFFSET, LOW POWER DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement