CSA C22.2 NO 242
IEEE Standard Test Procedures and Requirements for High-Voltage Alternating-Current Cable Terminations
| Organization: | CSA |
| Publication Date: | 1 July 1992 |
| Status: | inactive |
| Page Count: | 31 |
scope:
This standard covers all indoor and outdoor cable terminations used on alternating-current cables having laminated or extruded insulation rated 2.5 kV through 500 kV except separable insulated connectors, which are covered by IEEE Std 386-1985, Separable Insulated Connectors for Power Distribution Systems Above 600 V (ANSI).
Cable terminations and component parts shall be capable of withstanding the tests specified in this standard
Document History