CSA - CAN/CSA-C22.2 NO. 242-92
IEEE Standard Test Procedures and Requirements for High-Voltage Alternating-Current Cable Terminations
| Organization: | CSA |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 31 |
scope:
This standard covers all indoor and outdoor cable terminations used on alternating current cables having laminated or extruded insulation rated 2.5 kV through 500 kV except separable insulated connectors, which are covered by IEEE Std 386-1985, Separable Insulated Connectors for Power Distribution Systems Above 600 V (ANSI).
Cable terminations and component parts shall be capable of withstanding the tests specified in this standard.
Document History