DLA - MIL-PRF-19500/535C
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5003 AND 2N5005, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
inactive
| Organization: | DLA |
| Publication Date: | 31 July 2006 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of product assurance are provided for unencapsulated die.
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History
June 5, 2019
TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5003 AND 2N5005, ENCAPSULATED (CASE MOUNT PACKAGE) AND UNENCAPSULATED, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope.
This specification covers the performance requirements for PNP, silicon, through hole power transistors for use in high-speed power-switching applications. Four levels of product assurance...
March 3, 2016
TRANSISTOR, PNP, SILICON, POWER, THROUGH HOLE, TYPES 2N5003 AND 2N5005, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, through hole power transistors for use in high-speed power-switching applications. Four levels of product assurance (JAN,...
May 30, 2014
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5003 AND 2N5005, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
July 9, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5003 AND 2N5005, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
MIL-PRF-19500/535C
July 31, 2006
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5003 AND 2N5005, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
September 8, 2000
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5003, 2N5005, JAN, JANTX & JANTXV
A description is not available for this item.
March 15, 1998
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5003, 2N5005, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
December 20, 1997
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5003, 2N5005, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power switching applications. Four levels of product assurance are provided for each...
January 28, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5003, 2N5005, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each device...
September 9, 1986
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5003, 2N5005, JAN, JANTX, AND JANTXV
A description is not available for this item.
February 4, 1980
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5003 AND 2N5005, JAN, JANTX & JANTXV
A description is not available for this item.