DLA - MIL-S-19500/535A
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5003, 2N5005, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | DLA |
| Publication Date: | 28 January 1994 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This specification covers the detail requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each device type as specified in MIL-S-19500. Two levels of product assurance are provided for unencapsulated die.
See figure 1 (T6-C, similar to TO-59) and figure 2 (JANHC and JANKC).
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center, ATTN: DESC-ECT, 1507 Wilmington Pike, Dayton, OH 45444-5270, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History