CENELEC - EN 60831-2
Shunt Power Capacitors of the Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1 kV Part 2: Ageing Test, Self-Healing Test and Destruction Test
inactive
| Organization: | CENELEC |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Power capacitors): | 31.060.70 |
Document History
June 1, 2014
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V - Part 2: Ageing test, self-healing test and destruction test
A description is not available for this item.
EN 60831-2
January 1, 1996
Shunt Power Capacitors of the Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1 kV Part 2: Ageing Test, Self-Healing Test and Destruction Test
A description is not available for this item.
November 1, 1993
Shunt Power Capacitors of the Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1 000 V Part 2: Ageing Test, Self-Healing Test and Destruction Test
A description is not available for this item.