DOD - SMD 5962-02501

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 8-BIT, LOW VOLTAGE (3.3 V) SRAM, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 13 May 2002
Status: inactive
Page Count: 22

Document History

February 21, 2019
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K x 8-BIT, LOW VOLTAGE (3.3 V) SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 18, 2010
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K x 8-BIT, LOW VOLTAGE (3.3 V) SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V). A choice of case outlines and lead finishes are...
September 7, 2004
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 8-BIT, LOW VOLTAGE (3.3 V) SRAM, MONOLITHIC SILICON
A description is not available for this item.
August 29, 2003
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 8-BIT, LOW VOLTAGE (3.3 V) SRAM, MONOLITHIC SILICON
A description is not available for this item.
SMD 5962-02501
May 13, 2002
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 8-BIT, LOW VOLTAGE (3.3 V) SRAM, MONOLITHIC SILICON
A description is not available for this item.
Advertisement