ASD-STAN - PREN 4499
Aerospace Series Screws, 100 Degree Countersunk Reduced Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, with Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature)/ 315 C Degrees
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 30 September 1999 |
| Status: | active |
| Page Count: | 7 |
Document History
PREN 4499
September 30, 1999
Aerospace Series Screws, 100 Degree Countersunk Reduced Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, with Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature)/ 315 C Degrees
A description is not available for this item.
September 1, 1998
Aerospace Series Screws, 100 Degrees Countersunk Reduced Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius
A description is not available for this item.