ASD-STAN - PREN 4499

Aerospace Series Screws, 100 Degrees Countersunk Reduced Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius

inactive
Organization: ASD-STAN
Publication Date: 1 September 1998
Status: inactive
Page Count: 16

Document History

September 30, 1999
Aerospace Series Screws, 100 Degree Countersunk Reduced Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, with Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature)/ 315 C Degrees
A description is not available for this item.
PREN 4499
September 1, 1998
Aerospace Series Screws, 100 Degrees Countersunk Reduced Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius
A description is not available for this item.
Advertisement