ETSI - EN 301 815-2
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Quality of Service Class and Parameters Indication at Call/Connection Establishment; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
| Organization: | ETSI |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 13 |
scope:
Foreword
This European Standard (Telecommunications series) has been produced by ETSI Technical Committee Services and Protocols for Advanced Networks (SPAN), and is now submitted for the Public Enquiry phase of the ETSI standards Two-step Approval Procedure.
The present document is part 2 of a multi-part deliverable covering the Digital Subscriber Signalling System No. two (DSS2) protocol specification for the Broadband Integrated Services Digital Network (B-ISDN) to support Quality of Service Class and parameters indication at call/connection establishment, as identified below:
Part 1: "Protocol specification [ITU-T Recommendations Q.2965.1 (1999) and Q.2965.2 (1999), modified]";
Part 2: "Protocol Implementation Conformance Statement (PICS) proforma specification [Endorsement of ITU-T Recommendations Q.2965.1bis and Q.2965.2bis modified]".
Part 3: "Test Suite Structure and Test Purposes (TSS&TP) specification for the user";
Part 4: "Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the user";
Part 5: "Test Suite and Test Purposes (TSS&TP) specification for the network";
Part 6: "Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network".
To evaluate conformance of a particular implementation, it is necessary to have a statement of which capabilities and options have been implemented for a given protocol. Such a statement is called a Protocol Implementation Conformance Statement (PICS). The Protocol specification, part 1 of the present document, extends the basic call control procedures defined in EN 300 443-1 [7] by supporting the connection characteristics (Quality of Service class, End-to-end transit delay) indication.
Document History