ETSI - EN 301 815-2
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Quality of Service Class and Parameters Indication at Call/Connection Establishment; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
| Organization: | ETSI |
| Publication Date: | 1 May 2002 |
| Status: | inactive |
| Page Count: | 13 |
scope:
Foreword
This European Standard (Telecommunications series) has been produced by ETSI Technical Committee Services and Protocols for Advanced Networks (SPAN).
The present document is part 2 of a multi-part deliverable covering the Digital Subscriber Signalling System No. two (DSS2) protocol specification for the Broadband Integrated Services Digital Network (B-ISDN) to support Quality of Service class and parameters indication at call/connection establishment, as identified below:
Part 1: "Protocol specification [ITU-T Recommendations Q.2965.1 (1999) and Q.2965.2 (1999), modified]";
Part 2: "Protocol Implementation Conformance Statement (PICS) proforma specification [ITU-T Recommendations Q.2965.1B and Q.2965.2B modified]";
Part 3: "Test Suite Structure and Test Purposes (TSS&TP) specification for the user";
Part 4: "Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the user";
Part 5: "Test Suite Structure and Test Purposes (TSS&TP) specification for the network";
Part 6: "Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network".
To evaluate conformance of a particular implementation, it is necessary to have a statement of which capabilities and options have been implemented for a given protocol. Such a statement is called a Protocol Implementation Conformance Statement (PICS). The Protocol specification, part 1 of the present document, extends the basic call control procedures defined in EN 300 443-1 [7] by supporting the connection characteristics (Quality of Service class, End-to-end transit delay) indication.
Document History