ARMY - MIL-PRF-53051B

PUMPING ASSEMBLIES, WHEEL-MOUNTED, DIESEL ENGINE DRIVEN, BULK TRANSFER, FUEL AND POTABLE WATER PUMPING SERVICE

inactive
Organization: ARMY
Publication Date: 6 August 1998
Status: inactive
Page Count: 20
scope:

This specification covers wheel-mounted, diesel-engine-driven, self-priming, centrifugal, four-inch and six-inch pumping assemblies for fuel and potable water service.

The pumping assemblies will be of the following types, sizes and styles as specified (see 6.2).

Type I - Pumping Assembly, Fuel Size 1 - 350 gallons per minute (GPM) Capacity at 275 Feet Total Head Style A -Without regulator Style B - With speed/pressure regulator Size 2 - 600 GPM Capacity at 350 Feet Total Head (1250 GPM Capacity at 180 feet total head) Type II - Pumping Assembly, Water Size 1 - 350 GPM Capacity at 275 Feet Total Head Size 2 - 600 GPM Capacity at 350 Feet Total Head Style A -Without regulator Style B -With speed/pressure regulator

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: U.S.Army Tank-automotive and Armaments Command, ATTN: AMSTA-TR-D/210, Warren, MI 48397-5000 by using the Standardization Document Improvement Proposal (DD Form 1426) appealing at the end of this document or by letter.

intended Use:

Type I, size 1, pumping assemblies are for use in transfer and dispensing of potable water. Type I, size 2, pumping assemblies are components of the Inland Petroleum Distribution System (IPDS) and... View More

Document History

April 20, 2022
PUMPING ASSEMBLIES, WHEEL-MOUNTED, DIESEL ENGINE DRIVEN, BULK TRANSFER, FUEL AND POTABLE WATER PUMPING SERVICE
The pump assemblies are intended for transfer and dispensing of liquid fuel or potable water. The requirements are military unique since the commercial market does not meet the military requirements...
July 13, 2017
PUMPING ASSEMBLIES, WHEEL-MOUNTED, DIESEL ENGINE DRIVEN, BULK TRANSFER, FUEL AND POTABLE WATER PUMPING SERVICE
The pump assemblies are intended for transfer and dispensing of liquid fuel or potable water. The requirements are military unique since the commercial market does not meet the military requirements...
November 18, 2008
Pumping Assembly, Wheel-Mounted, Diesel-Engine-Driven, Bulk Transfer, Fuel and Potable Water Pumping Service
This specification covers wheel-mounted, diesel-engine-driven, self-priming, centrifugal, four-inch and six-inch pumping assemblies for fuel and potable water service. The pumping assemblies will be...
MIL-PRF-53051B
August 6, 1998
PUMPING ASSEMBLIES, WHEEL-MOUNTED, DIESEL ENGINE DRIVEN, BULK TRANSFER, FUEL AND POTABLE WATER PUMPING SERVICE
This specification covers wheel-mounted, diesel-engine-driven, self-priming, centrifugal, four-inch and six-inch pumping assemblies for fuel and potable water service. The pumping assemblies will be...
September 23, 1994
PUMPING ASSEMBLIES, WHEEL-MOUNTED, DIESEL ENGINE DRIVEN, BULK TRANSFER, FUEL AND POTABLE WATER PUMPING SERVICE
The class I pumping assembly is intended to pump drinking water through a 6 inch hoseline in cold and hot temperatures, and is a component of the Tactical Water Distribution System. The class II...
November 9, 1988
PUMPING ASSEMBLIES, WHEEL-MOUNTED, DIESEL ENGINE DRIVEN, BULK TRANSFER, FUEL AND POTABLE WATER PUMPING SERVICE
A description is not available for this item.
February 25, 1985
PUMPING ASSEMBLIES, WHEEL-MOUNTED, DIESEL ENGINE DRIVEN, BULK TRANSFER, FUEL AND POTABLE WATER PUMPING SERVICE
A description is not available for this item.

References

Advertisement