ISO 262
ISO General Purpose Metric Screw Threads - Selected Sizes for Screws, Bolts and Nuts
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 1998 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
This International Standard specifies selected sizes for screws, bolts and nuts in the diameter range from 1 mm to 64 mm of ISO general purpose metric screw threads (M) having basic profile according to ISO 68-1.
These selected sizes are recommended also for general engineering use.
These screw threads are selected from ISO 261.
For thread designations see ISO 965-1.
Document History
April 1, 2023
ISO general purpose metric screw threads — Selected sizes for bolts, screws, studs and nuts
This document specifies the selected sizes for bolts, screws, studs and nuts in the diameter range from 1 mm to 100 mm of ISO general purpose metric screw threads (M) having the basic and design...
ISO 262
December 15, 1998
ISO General Purpose Metric Screw Threads - Selected Sizes for Screws, Bolts and Nuts
This International Standard specifies selected sizes for screws, bolts and nuts in the diameter range from 1 mm to 64 mm of ISO general purpose metric screw threads (M) having basic profile according...
April 1, 1973
ISO General Purpose Metric Screw Threads - Selected Sizes for Screws, Bolts and Nuts
A description is not available for this item.