ISO 262
ISO General Purpose Metric Screw Threads - Selected Sizes for Screws, Bolts and Nuts
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 April 1973 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Metric screw threads): | 21.040.10 |
Document History
April 1, 2023
ISO general purpose metric screw threads — Selected sizes for bolts, screws, studs and nuts
This document specifies the selected sizes for bolts, screws, studs and nuts in the diameter range from 1 mm to 100 mm of ISO general purpose metric screw threads (M) having the basic and design...
December 15, 1998
ISO General Purpose Metric Screw Threads - Selected Sizes for Screws, Bolts and Nuts
This International Standard specifies selected sizes for screws, bolts and nuts in the diameter range from 1 mm to 64 mm of ISO general purpose metric screw threads (M) having basic profile according...
ISO 262
April 1, 1973
ISO General Purpose Metric Screw Threads - Selected Sizes for Screws, Bolts and Nuts
A description is not available for this item.