DS/EN 50216-8

Power transformer and reactor fittings - Part 8: Butterfly valves for insulating liquid circuits

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 December 2006
Status: active
Page Count: 6
ICS Code (Transformers. Reactors): 29.180
scope:

This standard covers the butterfly valves used on the pipelines, in which the insulating liquid of power transformers or reactors flows, in order to allow the replacement of components, without removing the whole or a large amount of the insulating liquid from the conservator and the tank.
This standard defines the general overall dimensions and some functional and manufacturing characteristics to guanrantee interchangeability.

Document History

DS/EN 50216-8
December 11, 2006
Power transformer and reactor fittings - Part 8: Butterfly valves for insulating liquid circuits
This standard covers the butterfly valves used on the pipelines, in which the insulating liquid of power transformers or reactors flows, in order to allow the replacement of components, without...
April 2, 2006
Power transformer and reactor fittings – Part 8: Butterfly valves for insulating liquid circuits
A description is not available for this item.
July 14, 2005
Power transformer and reactor fittings - Part 8: Butterfly valves for insulating liquid circuits
This standard covers the butterfly valves used on the pipelines, in which the insulating liquid of power transformers or reactors flows, in order to allow the replacement of components, without...
Advertisement