DS/EN 50216-8/PRAA

Power transformer and reactor fittings – Part 8: Butterfly valves for insulating liquid circuits

pending
Organization: DS
Publication Date: 2 April 2006
Status: pending
Page Count: 6
ICS Code (Transformers. Reactors): 29.180
ICS Code (Gate valves): 23.060.30

Document History

December 11, 2006
Power transformer and reactor fittings - Part 8: Butterfly valves for insulating liquid circuits
This standard covers the butterfly valves used on the pipelines, in which the insulating liquid of power transformers or reactors flows, in order to allow the replacement of components, without...
DS/EN 50216-8/PRAA
April 2, 2006
Power transformer and reactor fittings – Part 8: Butterfly valves for insulating liquid circuits
A description is not available for this item.
July 14, 2005
Power transformer and reactor fittings - Part 8: Butterfly valves for insulating liquid circuits
This standard covers the butterfly valves used on the pipelines, in which the insulating liquid of power transformers or reactors flows, in order to allow the replacement of components, without...
Advertisement