DLA - SMD-5962-93205

MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC-DC CONVERTER

inactive
Organization: DLA
Publication Date: 16 May 1994
Status: inactive
Page Count: 14
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MTR2805D/883, MTR2805DF/883 DC-DC converter, 25 W, ±5 V output

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and Qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 10 Dual-in-line Z See figure 1 10 Flange mount

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Input voltage range - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +50 V dc Power dissipation (PD), short circuit - - - - - - - - - - - - - - - - - - - - 12 W Output power - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 25.75 W Lead soldering temperature (10 seconds) - - - - - - - - - - - - - - - - - - - +300°C Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C

Input voltage range - - - - - - - - - - - - - - - - - - - - - - - - - - - - +16 V dc to +40 V dc Case operating temperature range (TC) - - - - - - - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 1, 2021
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
June 8, 2015
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 16, 2009
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 1, 2007
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 25, 2004
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC-DC CONVERTER
A description is not available for this item.
September 11, 1998
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
May 12, 1995
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC-DC CONVERTER
A description is not available for this item.
SMD-5962-93205
May 16, 1994
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
Advertisement