DLA - SMD-5962-93205 REV A

MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC-DC CONVERTER

inactive
Organization: DLA
Publication Date: 12 May 1995
Status: inactive
Page Count: 17

Document History

March 1, 2021
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
June 8, 2015
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 16, 2009
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 1, 2007
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 25, 2004
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC-DC CONVERTER
A description is not available for this item.
September 11, 1998
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
SMD-5962-93205 REV A
May 12, 1995
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC-DC CONVERTER
A description is not available for this item.
May 16, 1994
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement