DS/EN 301192 V1.3.1
Digital Video Broadcasting (DVB); DVB specification for data broadcasting
| Organization: | DS |
| Publication Date: | 10 February 2004 |
| Status: | inactive |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document is designed to be used in conjunction with EN 300 468 [2] and TR 101 211 [4]. The DVB System provides a means of delivering MPEG-2 Transport Streams (TS) via a variety of transmission media. These TSs have traditionally been oriented to containing MPEG-2 Video and Audio. Data broadcasting is seen as an important extension of the MPEG-2 based DVB transmission standards. Examples for data broadcasting are the download of software over satellite, cable or terrestrial links, the delivery of Internet services over broadcast channels (IP tunnelling), interactive TV etc. Four different application areas with different requirements for the data transport have been identified. For each application area a data broadcasting profile is specified in the present document. The following is a short description of the application areas and the profiles.
Document History