DS/EN 301192 V1.4.1

Digital Video Broadcasting (DVB); DVB specification for data broadcasting

active
Organization: DS
Publication Date: 9 August 2005
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document is designed to be used in conjunction with EN 300 468 [2] and TR 101 211 [4]. The DVB System provides a means of delivering MPEG-2 Transport Streams (TS) via a variety of transmission media. These TSs have traditionally been oriented to containing MPEG-2 Video and Audio. Data broadcasting is seen as an important extension of the MPEG-2 based DVB transmission standards. Examples for data broadcasting are the download of software over satellite, cable or terrestrial links, the delivery of Internet services over broadcast channels (IP tunnelling), interactive TV etc. Four different application areas with different requirements for the data transport have been identified. For each application area a data broadcasting profile is specified in the present document. The following is a short description of the application areas and the profiles.

Document History

December 7, 2009
Digital Video Broadcasting (DVB); DVB specification for data broadcasting
The present document is designed to be used in conjunction with EN 300 468 [2] and TR 101 211 [i.1]. The DVB System provides a means of delivering MPEG-2 Transport Streams (TS) via a variety of...
June 15, 2008
Digital Video Broadcasting (DVB); DVB specification for data broadcasting
The present document is designed to be used in conjunction with EN 300 468 [2] and TR 101 211 [22]. The DVB System provides a means of delivering MPEG-2 Transport Streams (TS) via a variety of...
DS/EN 301192 V1.4.1
August 9, 2005
Digital Video Broadcasting (DVB); DVB specification for data broadcasting
The present document is designed to be used in conjunction with EN 300 468 [2] and TR 101 211 [4]. The DVB System provides a means of delivering MPEG-2 Transport Streams (TS) via a variety of...
February 10, 2004
Digital Video Broadcasting (DVB); DVB specification for data broadcasting
The present document is designed to be used in conjunction with EN 300 468 [2] and TR 101 211 [4]. The DVB System provides a means of delivering MPEG-2 Transport Streams (TS) via a variety of...
December 8, 1999
Digital Video Broadcasting (DVB); DVB specification for data broadcasting
The present document is designed to be used in conjunction with EN 300 468 [2] and ETR 211 [4]. The DVB System provides a means of delivering MPEG-2 Transport Streams (TS) via a variety of...
April 1, 1998
Digital Video Broadcasting (DVB) - DVB specification for data broadcasting
The present document is designed to be used in conjunction with EN 300 468 [2] and ETR 211 [4]. The DVB System provides a means of delivering MPEG-2 Transport Streams (TS) via a variety of...
Advertisement