DLA - SMD-5962-89830 REV C
MICROCIRCUIT, LINEAR, DATA ACQUISITION SYSTEM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 15 October 1993 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class 8 microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with .compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Gain error 01 LTC1090 10-bit data acquisition system ±2.0 LSB 02 LTC1290B 12-bit data acquisition system ±0.5 LSB 03 LTC1290C 12-bit data acquisition system ±1.0 LSB 04 LTC1290D 12-bit data acquisition system ±4.0 LSB
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style R GDIPl-T20 or CDIP2-T20 20 dual-in-line
The Lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (V+) to GND or (V−) - - - - - - - - - - 12 V dc Negative supply voltage (V−) - - - - - - - - - - - - - −6 V to GND Analog and reference input voltage range - - - - - - - (V−) −0.3 V to V+ +0.3 V Digital input voltage range - - - - - - - - - - - - - - −0.3 V to 12 V Digital output voltage range - - - - - - - - - - - - - −0.3 V to V+ +0.3 V Power dissipation (PD) - - - - - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - - 175°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA) - - - - 70°C/W
Positive supply voltage range (V+) - - - - - - - - - - 4.5 v dc to 10 v dc Negative supply voltage range (V−) - - - - - - - - - - −5.5 V dc to 0 Shift clock frequency range (fSCLK): Device type 01 - - - - - - - - - - - - - - - - - - - 0 to 1.0 MHz Device type 02, 03, 04 - - - - - - - - - - - - - - - 0 to 2.0 MHz A/D clock frequency range (fACLK): Device type 01 - - - - - - - - - - - - - - - - - - - fSCLK to 2.0 MHz Device type 02, 03, 04 - - - - - - - - - - - - - - - fSCLK to 4.0 MHz Total cycle time (tCYC): Device type 01 - - - - - - - - - - - - - - - - - - - 10 SCLK + 48 ACLK cycles minimum Device type 02, 03, 04 - - - - - - - - - - - - - - - 12 SCLK + 56 ACLK cycles minimum Hold time, CS low after last SCLK negative edge (tHCS) 0 ns minimum Hold time DIN after SCLK positive edge (tHD): Device type 01 - - - - - - - - - - - - - - - - - - - 150 ns minimum Device type 02, 03, 04 - - - - - - - - - - - - - - - 50 ns minimum Setup time CS negative edge before clocking in first address bit (tSUCS): Device type 01 - - - - - - - - - - - - - - - - - - - 2 ACLK cycles + 1 μs minimum Device type 02, 03, 04 - - - - - - - - - - - - - - - 2 ACLK cycles + 100 ns minimum Setup time DIN stable before SCLK positive edge (tSUD): Device type 01 - - - - - - - - - - - - - - - - - - - 400 ns minimum Device type 02, 03, 04 - - - - - - - - - - - - - - - 50 ns minimum ACLK high time (tWHACLK) - - - - - - - - - - - - - - - 127 ns minimum ACLK low time (tWLACLK) - - - - - - - - - - - - - - - - 200 ns minimum [C bar][S bar] high time during conversion (tWHCS): Device type 01 - - - - - - - - - - - - - - - - - - - 44 ACLK cycles minimum Device type 02, 03, 04 - - - - - - - - - - - - - - - 52 ACLK cycles minimum Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History