CEN - EN 3264
Aerospace Series - Pipe Coupling 8 Degrees 30´ in Titanium Alloy - Thrust Wire Nut
inactive
| Organization: | CEN |
| Publication Date: | 1 October 2001 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Nuts): | 49.030.30 |
Document History
June 1, 2018
Aerospace series - Pipe coupling 8°30' in titanium alloy - Thrust wire nuts
This document specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications.
Nominal pressure: up to 28 000 kPa.
Temperature range: −55...
July 1, 2010
Aerospace series - Pipe coupling 8 degrees 30' in titanium alloy - Thrust wire nuts
This European Standard specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications.
Nominal pressure: up to 28 000 kPa
Temperature...
EN 3264
October 1, 2001
Aerospace Series - Pipe Coupling 8 Degrees 30´ in Titanium Alloy - Thrust Wire Nut
A description is not available for this item.