CEN - EN 3264
Aerospace series - Pipe coupling 8°30' in titanium alloy - Thrust wire nuts
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This document specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications.
Nominal pressure: up to 28 000 kPa.
Temperature range: −55 °C to 135 °C.
Document History
EN 3264
June 1, 2018
Aerospace series - Pipe coupling 8°30' in titanium alloy - Thrust wire nuts
This document specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications.
Nominal pressure: up to 28 000 kPa.
Temperature range: −55...
July 1, 2010
Aerospace series - Pipe coupling 8 degrees 30' in titanium alloy - Thrust wire nuts
This European Standard specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications.
Nominal pressure: up to 28 000 kPa
Temperature...
October 1, 2001
Aerospace Series - Pipe Coupling 8 Degrees 30´ in Titanium Alloy - Thrust Wire Nut
A description is not available for this item.